Microchip Technology, Inc. Memory IC and Storage Component SST39LF800A-55-4C-B3KE

Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39LF800A-55-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39LF800A-55-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39LF800A-55-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF800A-55-4C-B3KE
Memory IC and Storage Component 774-SST39LF800A-55-4C-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39LF800A-55-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39LF800A-55-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39LF800A-55-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA

FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39LF800A-55-4C-B3KE - 030925-SST39LF800A-55-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF800A-55-4C-B3KE
030925-SST39LF800A-55-4C-B3KE
Memory - Flash - SST39LF800A-55-4C-B3KE 030925-SST39LF800A-55-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 030925-SST39LF800A-5 5-4C-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (512K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 030925-SST39LF800A-55-4C-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flash Memory - 8251114P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8251114P
Flash Memory 8251114P
8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

Supplier's Site
Flash Memory - 8251114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8251114
Flash Memory 8251114
8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

Supplier's Site
Flash Memory - 1459390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1459390
Flash Memory 1459390
8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

8M Flash 512Kx16 Paral. 55ns 3.3V TFBGA

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 55 ns 48-TFBGA

FLASH Memory IC 8Mbit Parallel 55 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF800A-55-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF800A-55-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39LF800A-55-4C-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39LF800A-55-4C-B3KE SST39LF800A-55-4C-B3KE-ND 030925-SST39LF800A-55-4C-B3KE 8251114P 8251114 SST39LF800A-55-4C-B3KE SST39LF800A-55-4C-B3KE SST39LF800A-55-4C-B3KE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST39LF800A-55-4C-B3KE Flash Memory Flash Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 64000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details