Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39LF401C-55-4C-EKE

Description
Win Source Part Number: 1254262-SST39LF401C- 55-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39LF401C554CEKE Base Product Number: SST39LF401
Request a Quote Datasheet
Description
Win Source Part Number: 1254262-SST39LF401C- 55-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39LF401C554CEKE Base Product Number: SST39LF401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254262-SST39LF401C-55-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254262-SST39LF401C-55-4C-EKE
Integrated Circuits (ICs) - Memory 1254262-SST39LF401C-55-4C-EKE
Win Source Part Number: 1254262-SST39LF401C- 55-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39LF401C554CEKE Base Product Number: SST39LF401

Win Source Part Number: 1254262-SST39LF401C-55-4C-EKE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39LF401C554CEKE
Base Product Number: SST39LF401

Buy Now Datasheet
Memory - SST39LF401C-55-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TSOP

FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF401C-55-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF401C-55-4C-EKE
Memory IC and Storage Component 774-SST39LF401C-55-4C-EKE
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39LF401C-55-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF401C-55-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39LF401C-55-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF401C-55-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF401C-55-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF401C-55-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39LF401C-55-4C-EKE
IC FLASH 4MBIT PARALLEL 48TSOP

IC FLASH 4MBIT PARALLEL 48TSOP

Supplier's Site
FLASH Memory IC 4Mbit Parallel 55 ns 48-TSOP

FLASH Memory IC 4Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254262-SST39LF401C-55-4C-EKE SST39LF401C-55-4C-EKE-ND 774-SST39LF401C-55-4C-EKE SST39LF401C-55-4C-EKE SST39LF401C-55-4C-EKE SST39LF401C-55-4C-EKE
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 10000 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3 Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - 16-3636-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details