Win Source Part Number: 1254318-SST39LF400A-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39LF400
IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39LF400A-55-4C-EK
FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
FLASH Memory IC 4Mbit Parallel 55 ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254318-SST39LF400A-55-4C-EKE-T | 774-SST39LF400A-55-4C-EKE-T | SST39LF400A-55-4C-EKE-T-ND | SST39LF400A-55-4C-EKE-T | SST39LF400A-55-4C-EKE-T | SST39LF400A-55-4C-EKE-T |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 20000 ns | 55 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |