IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39LF400A-55-4C-B3
Manufacturer: Microchip Technology
Win Source Part Number: 795468-SST39LF400A-5
Series: SST39 MPF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Family Name: SST39LF400A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): S29AL004D55BFNR23; S29AL004D55BFNR21; S29AL004D55BANR20; S29AL004D55BFNR20;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mb (256K x 16) Parallel 55ns 48-TFBGA
IC FLASH 4MBIT PARALLEL 48TFBGA
FLASH Memory IC 4Mbit Parallel 55 ns 48-TFBGA
IC FLASH 4MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39LF400A-55-4C-B3KE-T | 795468-SST39LF400A-55-4C-B3KE-T | SST39LF400A-55-4C-B3KE-T-ND | SST39LF400A-55-4C-B3KE-T | SST39LF400A-55-4C-B3KE-T | SST39LF400A-55-4C-B3KE-T |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39LF400A-55-4C-B3KE-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |