Win Source Part Number: 1254274-SST39LF200A-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39LF200
IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39LF200A-55-4C-EK
FLASH Memory IC 2Mb (128K x 16) Parallel 55ns 48-TSOP
FLASH Memory IC 2Mbit Parallel 55 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
MEMORY, FLASH, 2MBIT, PARL, 48TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:128K x 16bit; IC Interface Type:CFI; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access Time:55ns; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254274-SST39LF200A-55-4C-EKE | 774-SST39LF200A-55-4C-EKE | SST39LF200A-55-4C-EKE-ND | SST39LF200A-55-4C-EKE | SST39LF200A-55-4C-EKE | SST39LF200A-55-4C-EKE | 84R7585 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory, Flash, 2Mbit, Parl, 48Tsop; Flash Memory Type Microchip |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 20000 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |