Microchip Technology, Inc. 4Mb 3-3.6V Parallel Flash SST39LF040

Description
The SST39LVF040 is a 5124K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF040 device writes (Program or Erase) with a 3.0-3.6V power supply. The device conforms to JEDEC standard pinouts for x8 memories. Additional Features Organized as 64K x8 / 128K x8 / 256K x8 / 512K x8 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF512/010/020/0 40– 2.7-3.6V for SST39VF512/010/020/0 40 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 5 mA (typical)– Standby Current: 1 µA (typical) Sector-Erase Capability– Uniform 4 KByte sectors Fast Read Access Time:– 55 ns for SST39LF020/040– 70 ns for SST39VF512/010/020/0 40 Latched Address and Data Fast Erase and Byte-Program:– Sector-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Byte-Program Time: 14 µs (typical)– Chip Rewrite Time:1 second (typical) for SST39LF/VF5122 seconds (typical) for SST39LF/VF0104 seconds (typical) for SST39LF/VF0208 seconds (typical) for SST39LF/VF040 Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 48-ball TFBGA (6mm x 8mm)– 34-ball WFBGA (4mm x 6mm) for 1M and 2M All devices are RoHS compliant
Datasheet
Description
The SST39LVF040 is a 5124K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF040 device writes (Program or Erase) with a 3.0-3.6V power supply. The device conforms to JEDEC standard pinouts for x8 memories. Additional Features Organized as 64K x8 / 128K x8 / 256K x8 / 512K x8 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF512/010/020/0 40– 2.7-3.6V for SST39VF512/010/020/0 40 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 5 mA (typical)– Standby Current: 1 µA (typical) Sector-Erase Capability– Uniform 4 KByte sectors Fast Read Access Time:– 55 ns for SST39LF020/040– 70 ns for SST39VF512/010/020/0 40 Latched Address and Data Fast Erase and Byte-Program:– Sector-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Byte-Program Time: 14 µs (typical)– Chip Rewrite Time:1 second (typical) for SST39LF/VF5122 seconds (typical) for SST39LF/VF0104 seconds (typical) for SST39LF/VF0208 seconds (typical) for SST39LF/VF040 Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 48-ball TFBGA (6mm x 8mm)– 34-ball WFBGA (4mm x 6mm) for 1M and 2M All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb 3-3.6V Parallel Flash - SST39LF040 - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb 3-3.6V Parallel Flash
SST39LF040
4Mb 3-3.6V Parallel Flash SST39LF040
The SST39LVF040 is a 5124K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF040 device writes (Program or Erase) with a 3.0-3.6V power supply. The device conforms to JEDEC standard pinouts for x8 memories. Additional Features Organized as 64K x8 / 128K x8 / 256K x8 / 512K x8 Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF512/010/020/0 40– 2.7-3.6V for SST39VF512/010/020/0 40 Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption(typical values at 14 MHz)– Active Current: 5 mA (typical)– Standby Current: 1 µA (typical) Sector-Erase Capability– Uniform 4 KByte sectors Fast Read Access Time:– 55 ns for SST39LF020/040– 70 ns for SST39VF512/010/020/0 40 Latched Address and Data Fast Erase and Byte-Program:– Sector-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Byte-Program Time: 14 µs (typical)– Chip Rewrite Time:1 second (typical) for SST39LF/VF5122 seconds (typical) for SST39LF/VF0104 seconds (typical) for SST39LF/VF0208 seconds (typical) for SST39LF/VF040 Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bit– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 48-ball TFBGA (6mm x 8mm)– 34-ball WFBGA (4mm x 6mm) for 1M and 2M All devices are RoHS compliant

The SST39LVF040 is a 5124K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF040 device writes (Program or Erase) with a 3.0-3.6V power supply. The device conforms to JEDEC standard pinouts for x8 memories.

Additional Features

    • Organized as 64K x8 / 128K x8 / 256K x8 / 512K x8
    • Single Voltage Read and Write Operations– 3.0-3.6V for SST39LF512/010/020/040– 2.7-3.6V for SST39VF512/010/020/040
    • Superior Reliability– Endurance: 100,000 Cycles (typical)– Greater than 100 years Data Retention
    • Low Power Consumption(typical values at 14 MHz)– Active Current: 5 mA (typical)– Standby Current: 1 µA (typical)
    • Sector-Erase Capability– Uniform 4 KByte sectors
    • Fast Read Access Time:– 55 ns for SST39LF020/040– 70 ns for SST39VF512/010/020/040
    • Latched Address and Data
    • Fast Erase and Byte-Program:– Sector-Erase Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Byte-Program Time: 14 µs (typical)– Chip Rewrite Time:1 second (typical) for SST39LF/VF5122 seconds (typical) for SST39LF/VF0104 seconds (typical) for SST39LF/VF0208 seconds (typical) for SST39LF/VF040
    • Automatic Write Timing– Internal VPP Generation
    • End-of-Write Detection– Toggle Bit– Data# Polling
    • CMOS I/O Compatibility
    • JEDEC Standard– Flash EEPROM Pinouts and command sets
    • Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 48-ball TFBGA (6mm x 8mm)– 34-ball WFBGA (4mm x 6mm) for 1M and 2M
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39LF040
Product Name 4Mb 3-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 55 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers