Microchip Technology, Inc. Memory - Flash - SST39LF020-45-4C-MME SST39LF020-45-4C-MME

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102380-SST39LF020-4 5-4C-MME Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 34-WFBGA (6x4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102380-SST39LF020-4 5-4C-MME Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 34-WFBGA (6x4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39LF020-45-4C-MME - 1102380-SST39LF020-45-4C-MME - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF020-45-4C-MME
1102380-SST39LF020-45-4C-MME
Memory - Flash - SST39LF020-45-4C-MME 1102380-SST39LF020-45-4C-MME
Manufacturer: Microchip Technology Win Source Part Number: 1102380-SST39LF020-4 5-4C-MME Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 34-WFBGA (6x4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1102380-SST39LF020-45-4C-MME
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 34-WFBGA (6x4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - SST39LF020-45-4C-MME-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 34-WFBGA (6x4)

FLASH Memory IC 2Mb (256K x 8) Parallel 45ns 34-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF020-45-4C-MME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF020-45-4C-MME
Memory IC and Storage Component 774-SST39LF020-45-4C-MME
IC FLASH 2MBIT PARALLEL 34WFBGA Product overview: SST39LF020-45-4C-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-45-4C -MME can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 34WFBGA Product overview: SST39LF020-45-4C-MME from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-45-4C-MME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 34WFBGA

IC FLASH 2MBIT PARALLEL 34WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - SST39LF020-45-4C-MME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39LF020-45-4C-MME
Integrated Circuits (ICs) - Memory SST39LF020-45-4C-MME
IC FLASH 2MBIT PARALLEL 34WFBGA

IC FLASH 2MBIT PARALLEL 34WFBGA

Supplier's Site
Memory - SST39LF020-45-4C-MME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 45 ns 34-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 45 ns 34-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102380-SST39LF020-45-4C-MME SST39LF020-45-4C-MME-ND 774-SST39LF020-45-4C-MME SST39LF020-45-4C-MME SST39LF020-45-4C-MME SST39LF020-45-4C-MME
Product Name Memory - Flash - SST39LF020-45-4C-MME Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 34-WFBGA (6x4) 34-WFBGA BGA; Tray BGA BGA; 34-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28055481 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details