Microchip Technology, Inc. Memory - Flash - SST39LF010-45-4C-NHE SST39LF010-45-4C-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102377-SST39LF010-4 5-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: SST39LF010 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV010B-70JF\T; Am29LV010B-55JE; Am29LV010B-55JK; Am29LV010B-70JC; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102377-SST39LF010-4 5-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: SST39LF010 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV010B-70JF\T; Am29LV010B-55JE; Am29LV010B-55JK; Am29LV010B-70JC; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39LF010-45-4C-NHE - 1102377-SST39LF010-45-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF010-45-4C-NHE
1102377-SST39LF010-45-4C-NHE
Memory - Flash - SST39LF010-45-4C-NHE 1102377-SST39LF010-45-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 1102377-SST39LF010-4 5-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 45ns Family Name: SST39LF010 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV010B-70JF\T; Am29LV010B-55JE; Am29LV010B-55JK; Am29LV010B-70JC; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1102377-SST39LF010-45-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: SST39LF010
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29LV010B-70JF\T; Am29LV010B-55JE; Am29LV010B-55JK; Am29LV010B-70JC;
Introduction Date: February 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF010-45-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF010-45-4C-NHE
Memory IC and Storage Component 774-SST39LF010-45-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-45-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32PLCC Product overview: SST39LF010-45-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF010-45-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39LF010-45-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF010-45-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF010-45-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST39LF010-45-4C-NHE
IC FLASH 1MBIT PARALLEL 32PLCC

IC FLASH 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - SST39LF010-45-4C-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102377-SST39LF010-45-4C-NHE 774-SST39LF010-45-4C-NHE SST39LF010-45-4C-NHE-ND SST39LF010-45-4C-NHE SST39LF010-45-4C-NHE SST39LF010-45-4C-NHE
Product Name Memory - Flash - SST39LF010-45-4C-NHE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC Tube 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details
Memory - S25FL129P0XBHI300A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details