Microchip Technology, Inc. Memory IC and Storage Component SST38VF6403-90-5C-B3KE

Description
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6403-90-5C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6403-90-5 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6403-90-5C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6403-90-5 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST38VF6403-90-5C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6403-90-5C-B3KE
Memory IC and Storage Component 774-SST38VF6403-90-5C-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6403-90-5C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6403-90-5 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6403-90-5C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6403-90-5C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST38VF6403-90-5C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST38VF6403-90-5C-B3KE - 212147-SST38VF6403-90-5C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST38VF6403-90-5C-B3KE
212147-SST38VF6403-90-5C-B3KE
Memory - Flash - SST38VF6403-90-5C-B3KE 212147-SST38VF6403-90-5C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 212147-SST38VF6403-9 0-5C-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (4M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 212147-SST38VF6403-90-5C-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6403-90-5C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6403-90-5C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST38VF6403-90-5C-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST38VF6403-90-5C-B3KE SST38VF6403-90-5C-B3KE-ND 212147-SST38VF6403-90-5C-B3KE SST38VF6403-90-5C-B3KE SST38VF6403-90-5C-B3KE SST38VF6403-90-5C-B3KE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST38VF6403-90-5C-B3KE Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details