Microchip Technology, Inc. Memory SST38VF6401B-70I/TV

Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST38VF6401B-70I/TV-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254386-SST38VF6401B-70I/TV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254386-SST38VF6401B-70I/TV
Integrated Circuits (ICs) - Memory 1254386-SST38VF6401B-70I/TV
Win Source Part Number: 1254386-SST38VF6401B -70I/TV Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401

Win Source Part Number: 1254386-SST38VF6401B-70I/TV
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6401

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401B-70I/TV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401B-70I/TV
Memory IC and Storage Component 774-SST38VF6401B-70I/TV
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6401B-70I/TV from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70I /TV can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6401B-70I/TV from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70I/TV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST38VF6401B-70I/TV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP - 536-SST38VF6401B-70I/TV - Utmel Electronic Limited
Hong Kong, China
Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP
536-SST38VF6401B-70I/TV
Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP 536-SST38VF6401B-70I/TV
Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP

Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6401B-70I/TV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6401B-70I/TV
Integrated Circuits (ICs) - Memory - Memory SST38VF6401B-70I/TV
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST38VF6401B-70I/TV-ND 1254386-SST38VF6401B-70I/TV 774-SST38VF6401B-70I/TV SST38VF6401B-70I/TV 536-SST38VF6401B-70I/TV SST38VF6401B-70I/TV SST38VF6401B-70I/TV SST38VF6401B-70I/TV
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Flash Parallel 3.3V 64Mbit 4M x 16bit 48-Pin TSOP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 512000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724, 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details