IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6401B-70-5I-E
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Win Source Part Number: 1254381-SST38VF6401B
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6401
Product Status: Obsolete
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH Memory IC 64Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST38VF6401B-70-5I-EKE | SST38VF6401B-70-5I-EKE-ND | 1254381-SST38VF6401B-70-5I-EKE | SST38VF6401B-70-5I-EKE | SST38VF6401B-70-5I-EKE | SST38VF6401B-70-5I-EKE |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 10000 ns | 10000 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |