Microchip Technology, Inc. Memory SST38VF6401B-70-5I-B3KE-T

Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote
Description
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST38VF6401B-70-5I-B3KE-T is a 64 Mbit (4M x 16) Advanced Multi-Purpose Flash Plus memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a single voltage supply ranging from 2.7V to 3.6V and conforms to JEDEC standard pin assignments for x16 memories. The device features a typical read access time of 70 ns and a page read access time of 25 ns, allowing for efficient data retrieval. This memory device offers a minimum endurance of 100,000 write/erase cycles and boasts a data retention capability exceeding 100 years. It consumes low power, with typical active current at 25 mA and standby current at 5 µA. The SST38VF6401B includes various protection features such as hardware boot block protection, user-controlled block protection, and password protection, enhancing data security. The device is available in 48-lead TSOP and 48-ball TFBGA packages, making it suitable for high-density surface mount applications. Its fast programming times, including a typical word program time of 7 µs and a write buffer programming time of 1.75 µs per word, contribute to its efficiency in applications requiring frequent updates to program or configuration data.

Datasheet Summary
Powered by GS/AI

The SST38VF6401B-70-5I-B3KE-T is a 64 Mbit (4M x 16) Advanced Multi-Purpose Flash Plus memory device from Quarktwin Technology Ltd., utilizing proprietary CMOS SuperFlash technology. It operates with a single voltage supply ranging from 2.7V to 3.6V and conforms to JEDEC standard pin assignments for x16 memories. The device features a typical read access time of 70 ns and a page read access time of 25 ns, allowing for efficient data retrieval. This memory device offers a minimum endurance of 100,000 write/erase cycles and boasts a data retention capability exceeding 100 years. It consumes low power, with typical active current at 25 mA and standby current at 5 µA. The SST38VF6401B includes various protection features such as hardware boot block protection, user-controlled block protection, and password protection, enhancing data security. The device is available in 48-lead TSOP and 48-ball TFBGA packages, making it suitable for high-density surface mount applications. Its fast programming times, including a typical word program time of 7 µs and a write buffer programming time of 1.75 µs per word, contribute to its efficiency in applications requiring frequent updates to program or configuration data.

Suppliers

Company
Product
Description
Supplier Links
Memory - SST38VF6401B-70-5I-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254397-SST38VF6401B-70-5I-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254397-SST38VF6401B-70-5I-B3KE-T
Integrated Circuits (ICs) - Memory 1254397-SST38VF6401B-70-5I-B3KE-T
Win Source Part Number: 1254397-SST38VF6401B -70-5I-B3KE-T Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401 Product Status: Obsolete

Win Source Part Number: 1254397-SST38VF6401B-70-5I-B3KE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6401
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401B-70-5I-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401B-70-5I-B3KE-T
Memory IC and Storage Component 774-SST38VF6401B-70-5I-B3KE-T
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401B-70-5I-B 3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70- 5I-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401B-70-5I-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401B-70-5I-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST38VF6401B-70-5I-B3KE-T
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST38VF6401B-70-5I-B3KE-T-ND 1254397-SST38VF6401B-70-5I-B3KE-T 774-SST38VF6401B-70-5I-B3KE-T SST38VF6401B-70-5I-B3KE-T SST38VF6401B-70-5I-B3KE-T SST38VF6401B-70-5I-B3KE-T
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; Tape & Reel (TR) BGA; 48-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27LS07DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details