Microchip Technology, Inc. Memory - Flash - SST38VF6401-90-5I-B3KE-T SST38VF6401-90-5I-B3KE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 763427-SST38VF6401-9 0-5I-B3KE-T Series: SST38 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6401 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29PL064J60BAW12-E1; S29PL064J60BAW121; S29PL064J60BAW122; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 763427-SST38VF6401-9 0-5I-B3KE-T Series: SST38 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6401 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29PL064J60BAW12-E1; S29PL064J60BAW121; S29PL064J60BAW122; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST38VF6401-90-5I-B3KE-T - 763427-SST38VF6401-90-5I-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST38VF6401-90-5I-B3KE-T
763427-SST38VF6401-90-5I-B3KE-T
Memory - Flash - SST38VF6401-90-5I-B3KE-T 763427-SST38VF6401-90-5I-B3KE-T
Manufacturer: Microchip Technology Win Source Part Number: 763427-SST38VF6401-9 0-5I-B3KE-T Series: SST38 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6401 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): S29PL064J60BAW12-E1; S29PL064J60BAW121; S29PL064J60BAW122; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 763427-SST38VF6401-90-5I-B3KE-T
Series: SST38
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Family Name: SST38VF6401
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): S29PL064J60BAW12-E1; S29PL064J60BAW121; S29PL064J60BAW122; ;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401-90-5I-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401-90-5I-B3KE-T
Memory IC and Storage Component 774-SST38VF6401-90-5I-B3KE-T
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401-90-5I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5 I-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401-90-5I-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5I-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST38VF6401-90-5I-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA (6x8)

FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA (6x8)

Buy Now Datasheet
FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA (6x8)

FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6401-90-5I-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6401-90-5I-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST38VF6401-90-5I-B3KE-T
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 763427-SST38VF6401-90-5I-B3KE-T 774-SST38VF6401-90-5I-B3KE-T SST38VF6401-90-5I-B3KE-T-ND SST38VF6401-90-5I-B3KE-T SST38VF6401-90-5I-B3KE-T SST38VF6401-90-5I-B3KE-T
Product Name Memory - Flash - SST38VF6401-90-5I-B3KE-T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 10000 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - GE28F320B3BC90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 32000 kbits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details