Microchip Technology, Inc. Integrated Circuits(ICs) SST34HF3244-70-4E-L1PE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193435-SST34HF3244-7 0-4E-L1PE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193435-SST34HF3244-7 0-4E-L1PE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193435-SST34HF3244-70-4E-L1PE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193435-SST34HF3244-70-4E-L1PE
Integrated Circuits(ICs) 193435-SST34HF3244-70-4E-L1PE
Manufacturer: Microchip Technology Win Source Part Number: 193435-SST34HF3244-7 0-4E-L1PE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193435-SST34HF3244-70-4E-L1PE
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-SST34HF3244-70-4E-L1PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST34HF3244-70-4E-L1PE
Memory IC and Storage Component 774-SST34HF3244-70-4E-L1PE
IC FLASH Product overview: SST34HF3244-70-4E-L1 PE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST34HF3244-70-4 E-L1PE can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST34HF3244-70-4E-L1PE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST34HF3244-70-4E-L1PE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193435-SST34HF3244-70-4E-L1PE 774-SST34HF3244-70-4E-L1PE
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - S25FL116K0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details