Microchip Technology, Inc. Integrated Circuits(ICs) SST32HF32A1-70-4E-LFS

Description
Manufacturer: Microchip Technology Win Source Part Number: 193403-SST32HF32A1-7 0-4E-LFS Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193403-SST32HF32A1-7 0-4E-LFS Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193403-SST32HF32A1-70-4E-LFS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193403-SST32HF32A1-70-4E-LFS
Integrated Circuits(ICs) 193403-SST32HF32A1-70-4E-LFS
Manufacturer: Microchip Technology Win Source Part Number: 193403-SST32HF32A1-7 0-4E-LFS Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193403-SST32HF32A1-70-4E-LFS
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-SST32HF32A1-70-4E-LFS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST32HF32A1-70-4E-LFS
Memory IC and Storage Component 774-SST32HF32A1-70-4E-LFS
IC FLASH Product overview: SST32HF32A1-70-4E-LF S from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST32HF32A1-70-4 E-LFS can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST32HF32A1-70-4E-LFS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST32HF32A1-70-4E-LFS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193403-SST32HF32A1-70-4E-LFS 774-SST32HF32A1-70-4E-LFS
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2325090 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers