Microchip Technology, Inc. Memory IC and Storage Component SST29EE010-120-4C-NH

Description
IC FLASH Product overview: SST29EE010-120-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29EE010-120-4 C-NH can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH Product overview: SST29EE010-120-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29EE010-120-4 C-NH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST29EE010-120-4C-NH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST29EE010-120-4C-NH
Memory IC and Storage Component 774-SST29EE010-120-4C-NH
IC FLASH Product overview: SST29EE010-120-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29EE010-120-4 C-NH can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST29EE010-120-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29EE010-120-4C-NH can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 193303-SST29EE010-120-4C-NH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193303-SST29EE010-120-4C-NH
Integrated Circuits(ICs) 193303-SST29EE010-120-4C-NH
Manufacturer: Microchip Technology Win Source Part Number: 193303-SST29EE010-12 0-4C-NH Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193303-SST29EE010-120-4C-NH
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-SST29EE010-120-4C-NH 193303-SST29EE010-120-4C-NH
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 4Mbit, 120Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8725 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details