Microchip Technology, Inc. Memory - SST26WF080BAT-104I/NP SST26WF080BAT-104I/NP

Description
Manufacturer: Microchip Technology Win Source Part Number: 749562-SST26WF080BAT -104I/NP Manufacturer Homepage: www.microchip.com Reference case: DFN Reference Date Code: 1511+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 749562-SST26WF080BAT -104I/NP Manufacturer Homepage: www.microchip.com Reference case: DFN Reference Date Code: 1511+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26WF080BAT-104I/NP - 749562-SST26WF080BAT-104I/NP - Win Source Electronics
Laguna Hills, CA, United States
Memory - SST26WF080BAT-104I/NP
749562-SST26WF080BAT-104I/NP
Memory - SST26WF080BAT-104I/NP 749562-SST26WF080BAT-104I/NP
Manufacturer: Microchip Technology Win Source Part Number: 749562-SST26WF080BAT -104I/NP Manufacturer Homepage: www.microchip.com Reference case: DFN Reference Date Code: 1511+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 749562-SST26WF080BAT-104I/NP
Manufacturer Homepage: www.microchip.com
Reference case: DFN
Reference Date Code: 1511+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Memory - SST26WF080BAT-104I/NP-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-USON (2x3)

FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-USON (2x3)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26WF080BAT-104I/NP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF080BAT-104I/NP
Quad Memory IC and Storage Component 774-SST26WF080BAT-104I/NP
IC FLASH 8MBIT SPI/QUAD 8USON Product overview: SST26WF080BAT-104I/N P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF080BAT-10 4I/NP can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8USON Product overview: SST26WF080BAT-104I/NP from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF080BAT-104I/NP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26WF080BAT-104I/NP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF080BAT-104I/NP
Integrated Circuits (ICs) - Memory - Memory SST26WF080BAT-104I/NP
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Supplier's Site
FLASH Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)

FLASH Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)

Buy Now Datasheet
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 749562-SST26WF080BAT-104I/NP SST26WF080BAT-104I/NP-ND 774-SST26WF080BAT-104I/NP SST26WF080BAT-104I/NP SST26WF080BAT-104I/NP SST26WF080BAT-104I/NP
Product Name Memory - SST26WF080BAT-104I/NP Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.65V ~ 1.95V 1.65 Surface Mount 1.65V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - S25FL116K0XMFN011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details