Win Source Part Number: 1254418-SST26WF080B-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF080
NOR Flash Serial 16Mbit 1.8V 8-Pin SOIC
NOR Flash Serial 16Mbit 1.8V 8-Pin SOIC
NOR Flash Serial 16Mbit 1.8V 8-Pin SOIC
FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: SST26WF080B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF080B-104I
IC FLASH 8MBIT SPI/QUAD 8SOIC
SERIAL FLASH, 8MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254418-SST26WF080B-104I/SN | 8696195 | 8696195P | SST26WF080B-104I/SN-ND | 774-SST26WF080B-104I/SN | SST26WF080B-104I/SN | 53X3559 | SST26WF080B-104I/SN | SST26WF080B-104I/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Flash Memory | Flash Memory | Memory | Quad Memory IC and Storage Component | Memory | Serial Flash, 8Mbit, 104Mhz, Soic-8; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC | SOIC | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.95 v, 1.65 v | 1.65V ~ 1.95V | 1.65 | -40degC ~ 85degC (TA) | 1.65V ~ 1.95V |