IC FLASH 64MBIT SPI/QUAD 24TBGA Product overview: SST26WF064C-104I/TD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064C-104I
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
Win Source Part Number: 1254448-SST26WF064C-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 24-TBGA
Supplier Device Package: 24-TBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF064
IC FLASH 64MBIT SPI/QUAD 24TBGA
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)
IC FLASH 64MBIT SPI/QUAD 24TBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26WF064C-104I/TD | SST26WF064C-104I/TD-ND | 1254448-SST26WF064C-104I/TD | SST26WF064C-104I/TD | SST26WF064C-104I/TD | SST26WF064C-104I/TD |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | |||||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |