FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
Win Source Part Number: 1254431-SST26WF040BA
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF040
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: SST26WF040BA-104I/SN
IC FLASH 4MBIT SPI/QUAD 8SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26WF040BA-104I/SN-ND | 1254431-SST26WF040BA-104I/SN | 774-SST26WF040BA-104I/SN | SST26WF040BA-104I/SN | SST26WF040BA-104I/SN | SST26WF040BA-104I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65 | Surface Mount | 1.65V ~ 1.95V |