Microchip Technology, Inc. Quad Memory IC and Storage Component SST26WF040BA-104I/MF

Description
IC FLASH 4MBIT SPI/QUAD 8WDFN Product overview: SST26WF040BA-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040BA-104 I/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT SPI/QUAD 8WDFN Product overview: SST26WF040BA-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040BA-104 I/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26WF040BA-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF040BA-104I/MF
Quad Memory IC and Storage Component 774-SST26WF040BA-104I/MF
IC FLASH 4MBIT SPI/QUAD 8WDFN Product overview: SST26WF040BA-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040BA-104 I/MF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI/QUAD 8WDFN Product overview: SST26WF040BA-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040BA-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26WF040BA-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254430-SST26WF040BA-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254430-SST26WF040BA-104I/MF
Integrated Circuits (ICs) - Memory 1254430-SST26WF040BA-104I/MF
Win Source Part Number: 1254430-SST26WF040BA -104I/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26WF040

Win Source Part Number: 1254430-SST26WF040BA-104I/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF040

Buy Now Datasheet
IC FLASH 4MBIT SPI/QUAD 8WDFN

IC FLASH 4MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26WF040BA-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF040BA-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26WF040BA-104I/MF
IC FLASH 4MBIT SPI/QUAD 8WDFN

IC FLASH 4MBIT SPI/QUAD 8WDFN

Supplier's Site
Memory - SST26WF040BA-104I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26WF040BA-104I/MF SST26WF040BA-104I/MF-ND 1254430-SST26WF040BA-104I/MF SST26WF040BA-104I/MF SST26WF040BA-104I/MF SST26WF040BA-104I/MF
Product Name Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details