The Cypress 64-Mbit (8-Mbyte) FL-L SPI Flash Memory (part number 22AC8571) features a single supply voltage range of 2.7 V to 3.6 V and operates within an industrial temperature range of -40°C to +85°C, with options for higher temperature grades. Utilizing 65-nm Floating Gate technology, this memory device supports various SPI modes, including Single I/O, Dual I/O, and Quad I/O, with maximum read rates reaching up to 108 MHz. It offers a page programming buffer of 256 bytes and supports multiple erase architectures, including 4 KB sector, 32 KB half block, and 64 KB block erase, with a minimum endurance of 100,000 program-erase cycles and a data retention of at least 20 years. The device includes security features such as block protection and password protection for specific regions, making it suitable for applications requiring secure data storage. The BGA-24 package provides a compact footprint, ideal for space-constrained designs.
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 24-BGA (8x6)
Flash, 8MX8, PBGA24
IC FLASH 64MBIT SPI/QUAD 24BGA Product overview: S25FL064LABBHI020 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABBHI02
FLASH MEMORY, 64MBIT, BGA-24; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:BGA; No. of Pins:24Pins; Clock Frequency:108MHz; Access Time:-; Supply RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 24BGA
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
IC FLASH 64MBIT SPI/QUAD 24BGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-S25FL064LABBHI020-ND | S25FL064LABBHI020 | 774-S25FL064LABBHI020 | 22AC8571 | S25FL064LABBHI020 | S25FL064LABBHI020 | S25FL064LABBHI020 |
| Product Name | Memory | Quad Memory IC and Storage Component | Flash Memory, 64Mbit, Bga-24; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 24-TBGA | BGA; PG-TFBGA-24 | BGA | 24-TBGA | BGA; 24-TBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |