FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-CSP
IC FLASH 16MBIT SPI/QUAD 8CSP Product overview: SST26WF016BAT-104I/C
Win Source Part Number: 1254471-SST26WF016BA
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF016
IC FLASH 16MBIT SPI/QUAD 8CSP
IC FLASH 16MBIT SPI/QUAD 8CSP
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26WF016BAT-104I/CS-ND | 774-SST26WF016BAT-104I/CS | 1254471-SST26WF016BAT-104I/CS | SST26WF016BAT-104I/CS | SST26WF016BAT-104I/CS | SST26WF016BAT-104I/CS |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 8-UFBGA, CSPBGA | BGA; CSP; Tape & Reel (TR) | BGA; 8-UFBGA, CSPBGA |