IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26WF016B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016B-104I
Manufacturer: Microchip Technology
Win Source Part Number: 935120-SST26WF016B-1
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST26WF016
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
SERIAL FLASH, 16MBIT, 104MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26WF016B-104I/SN | 935120-SST26WF016B-104I/SN | SST26WF016B-104I/SN-ND | 53X3537 | SST26WF016B-104I/SN | SST26WF016B-104I/SN | SST26WF016B-104I/SN | SST26WF016B-104I/SN |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - SST26WF016B-104I/SN | Memory | Serial Flash, 16Mbit, 104Mhz, Soic-8; Flash Memory Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Address Bus Width | 8 bits | |||||||
| Package Type | SOIC; Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |