IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064BT-104I/MF
Win Source Part Number: 1254458-SST26VF064BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF064
IC FLASH 64MBIT SPI/QUAD 8WDFN
IC FLASH 64MBIT SPI/QUAD 8WDFN
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
IC FLASH 64MBIT SPI/QUAD 8WDFN
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)
IC FLASH 64MBIT SPI/QUAD 8WDFN
IC FLASH 64MBIT SPI/QUAD 8WDFN
Flash Serial 3V 64Mbit 64M x 1Bit 8-Pin WDFN EP T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF064BT-104I/MF | 1254458-SST26VF064BT-104I/MF | 150-SST26VF064BT-104I/MFCT-ND | SST26VF064BT-104I/MF | SST26VF064BT-104I/MF | SST26VF064BT-104I/MF | SST26VF064BT-104I/MF | 536-SST26VF064BT-104I/MF |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Flash Serial 3V 64Mbit 64M x 1Bit 8-Pin WDFN EP T/R |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 8 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 512000 kbits |