FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)
IC FLASH 4MBIT SPI/QUAD 8WDFN Product overview: SST26VF040A-80E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF040A-80E/
Win Source Part Number: 1254427-SST26VF040A-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF040A-80E/
Base Product Number: SST26VF040
FLASH Memory IC 4Mbit SPI - Quad I/O 80 MHz 8-WDFN (5x6)
IC FLASH 4MBIT SPI/QUAD 8WDFN
IC FLSH 4MBIT SPI/QUAD I/O 8WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-SST26VF040A-80E/MF-ND | 774-SST26VF040A-80E/MF | 1254427-SST26VF040A-80E/MF | SST26VF040A-80E/MF | SST26VF040A-80E/MF | SST26VF040A-80E/MF |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | Tube | 8-WDFN Exposed Pad |