FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
Win Source Part Number: 1254489-SST26VF032BE
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26VF032BEUIT-104I
Base Product Number: SST26VF032
IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BEUIT-104I
IC FLASH 32MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26VF032BEUIT-104I/SMTR-ND | 1254489-SST26VF032BEUIT-104I/SM | 774-SST26VF032BEUIT-104I/SM | SST26VF032BEUIT-104I/SM | SST26VF032BEUIT-104I/SM | SST26VF032BEUIT-104I/SM |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.3 | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |