Microchip Technology, Inc. Memory SST26VF020AT-80E/MF

Description
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-SST26VF020AT-80E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)

FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80MHz 8-WDFN (5x6)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF020AT-80E/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF020AT-80E/MF
Quad Memory IC and Storage Component 774-SST26VF020AT-80E/MF
IC FLASH 2MBIT SPI/QUAD 8WDFN Product overview: SST26VF020AT-80E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF020AT-80E /MF can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI/QUAD 8WDFN Product overview: SST26VF020AT-80E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF020AT-80E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254492-SST26VF020AT-80E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254492-SST26VF020AT-80E/MF
Integrated Circuits (ICs) - Memory 1254492-SST26VF020AT-80E/MF
Win Source Part Number: 1254492-SST26VF020AT -80E/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST26VF020AT-80E /MFCT,150-SST26VF020 AT-80E/MFTR,150-SST2 6VF020AT-80E/MFDKR Base Product Number: SST26VF020

Win Source Part Number: 1254492-SST26VF020AT-80E/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF020AT-80E/MFCT,150-SST26VF020AT-80E/MFTR,150-SST26VF020AT-80E/MFDKR
Base Product Number: SST26VF020

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF020AT-80E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF020AT-80E/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF020AT-80E/MF
IC FLASH 2MBIT SPI/QUAD 8WDFN

IC FLASH 2MBIT SPI/QUAD 8WDFN

Supplier's Site
Memory - SST26VF020AT-80E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI - Quad I/O 80 MHz 8-WDFN (5x6)

FLASH Memory IC 2Mbit SPI - Quad I/O 80 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLSH 2MBIT SPI/QUAD I/O 8WDFN

IC FLSH 2MBIT SPI/QUAD I/O 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-SST26VF020AT-80E/MFTR-ND 774-SST26VF020AT-80E/MF 1254492-SST26VF020AT-80E/MF SST26VF020AT-80E/MF SST26VF020AT-80E/MF SST26VF020AT-80E/MF
Product Name Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHN023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers