IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: SST26VF020AT-104I/SN
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOIC
Win Source Part Number: 1254491-SST26VF020AT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF020AT-104
Base Product Number: SST26VF020
IC FLASH 2MBIT SPI/QUAD 8SOIC
FLASH Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF020AT-104I/SN | 150-SST26VF020AT-104I/SNCT-ND | 1254491-SST26VF020AT-104I/SN | SST26VF020AT-104I/SN | SST26VF020AT-104I/SN | SST26VF020AT-104I/SN |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 8 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 256 k |