FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: SST26VF020A-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF020A-104I
2Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
2Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
2Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
Win Source Part Number: 1254437-SST26VF020A-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 150-SST26VF020A-104I
Base Product Number: SST26VF020
IC FLASH 2MBIT SPI/QUAD 8SOIC
FLASH MEMORY, 2MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SQI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
FLASH Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
IC FLASH 2MBIT SPI/QUAD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-SST26VF020A-104I/SN-ND | 774-SST26VF020A-104I/SN | 2648836 | 1254437-SST26VF020A-104I/SN | SST26VF020A-104I/SN | 70AH3146 | SST26VF020A-104I/SN | SST26VF020A-104I/SN | SST26VF020A-104I/SN |
| Product Name | Memory | Quad Memory IC and Storage Component | Flash Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 2Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2000 kbits | 2000 kbits | 16000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC | SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |