IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016BEUI-104I/
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
Win Source Part Number: 1254444-SST26VF016BE
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF016
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
16MBIT SPI/SQI FLASH W/EUI, 85C, 2.3V-3.6V 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES
FLASH MEMORY, 16MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 16MBIT SPI/QUAD 8SOIC
SOIC-8 EEPROM ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016BEUI-104I/SN | SST26VF016BEUI-104I/SN-ND | 1254444-SST26VF016BEUI-104I/SN | SST26VF016BEUI-104I/SN | SST26VF016BEUI-104I/SN | SST26VF016BEUI-104I/SN | 23AH3606 | SST26VF016BEUI-104I/SN | SST26VF016BEUI-104I/SN |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 16Mbit Spi/sqi Flash W/eui, 85C, 2.3V-3.6V 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip | Memory | Memory >> EEPROM |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH | EEPROM |
| Endurance | 100000 Write/Erase Cycles | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |||
| Pins | 8 |