Microchip Technology, Inc. Memory - Flash - SST26VF016-80-5I-S2AE SST26VF016-80-5I-S2AE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030920-SST26VF016-80 -5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030920-SST26VF016-80 -5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF016-80-5I-S2AE - 030920-SST26VF016-80-5I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF016-80-5I-S2AE
030920-SST26VF016-80-5I-S2AE
Memory - Flash - SST26VF016-80-5I-S2AE 030920-SST26VF016-80-5I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 030920-SST26VF016-80 -5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030920-SST26VF016-80-5I-S2AE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF016-80-5I-S2AE
Quad Memory IC and Storage Component 774-SST26VF016-80-5I-S2AE
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016-80-5I-S2A E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016-80-5I -S2AE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016-80-5I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016-80-5I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF016-80-5I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Flash Memory, 16Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip - 44AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip
44AC2873
Flash Memory, 16Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip 44AC2873
FLASH MEMORY, 16MBIT, 80MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, 80MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF016-80-5I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF016-80-5I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST26VF016-80-5I-S2AE
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030920-SST26VF016-80-5I-S2AE 774-SST26VF016-80-5I-S2AE SST26VF016-80-5I-S2AE-ND SST26VF016-80-5I-S2AE SST26VF016-80-5I-S2AE SST26VF016-80-5I-S2AE 44AC2873 SST26VF016-80-5I-S2AE
Product Name Memory - Flash - SST26VF016-80-5I-S2AE Quad Memory IC and Storage Component Memory Memory Memory Memory Flash Memory, 16Mbit, 80Mhz, Soic-8; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Access Time 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3962-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details