Infineon Technologies AG Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies AM29F040B-90JI

Description
FLASH MEMORY, 4MBIT, 90NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet
Description
FLASH MEMORY, 4MBIT, 90NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 04B611 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
04B611
Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies 04B611
FLASH MEMORY, 4MBIT, 90NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

FLASH MEMORY, 4MBIT, 90NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 04B611
Product Name Flash Memory, 4Mbit, 90Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details