Microchip Technology, Inc. Memory - Flash - SST25WF080B-40I/SN SST25WF080B-40I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 906097-SST25WF080B-4 0I/SN Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (1M x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25WF080 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 906097-SST25WF080B-4 0I/SN Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (1M x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25WF080 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25WF080B-40I/SN - 906097-SST25WF080B-40I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25WF080B-40I/SN
906097-SST25WF080B-40I/SN
Memory - Flash - SST25WF080B-40I/SN 906097-SST25WF080B-40I/SN
Manufacturer: Microchip Technology Win Source Part Number: 906097-SST25WF080B-4 0I/SN Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (1M x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SST25WF080 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 906097-SST25WF080B-40I/SN
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 8Mb (1M x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST25WF080
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - SST25WF080B-40I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 40MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 40MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-SST25WF080B-40I/SN
40MHZ Memory IC and Storage Component 774-SST25WF080B-40I/SN
IC FLASH 8MBIT SPI 40MHZ 8SOIC Product overview: SST25WF080B-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080B-40I/ SN can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 40MHZ 8SOIC Product overview: SST25WF080B-40I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080B-40I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25WF080B-40I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 40 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 40 MHz 8-SOIC

Buy Now Datasheet
Serial Flash, 8Mbit, 40Mhz, Soic-8; Flash Memory Type Microchip - 43Y4516 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 8Mbit, 40Mhz, Soic-8; Flash Memory Type Microchip
43Y4516
Serial Flash, 8Mbit, 40Mhz, Soic-8; Flash Memory Type Microchip 43Y4516
SERIAL FLASH, 8MBIT, 40MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; Supply VoltageRoHS Compliant: Yes

SERIAL FLASH, 8MBIT, 40MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:40MHz; Access Time:-; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 40MHZ 8SOIC

IC FLASH 8MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25WF080B-40I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25WF080B-40I/SN
Integrated Circuits (ICs) - Memory - Memory SST25WF080B-40I/SN
IC FLASH 8MBIT SPI 40MHZ 8SOIC

IC FLASH 8MBIT SPI 40MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 40MHZ 8SOIC

IC FLASH 8MBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 906097-SST25WF080B-40I/SN SST25WF080B-40I/SN-ND 774-SST25WF080B-40I/SN SST25WF080B-40I/SN 43Y4516 SST25WF080B-40I/SN SST25WF080B-40I/SN SST25WF080B-40I/SN
Product Name Memory - Flash - SST25WF080B-40I/SN Memory 40MHZ Memory IC and Storage Component Memory Serial Flash, 8Mbit, 40Mhz, Soic-8; Flash Memory Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Supply Voltage 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V 1.65V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers