Microchip Technology, Inc. Memory SST25WF080-75-4I-ZAE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-CSP
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25WF080-75-4I-ZAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-CSP

FLASH Memory IC 8Mb (1M x 8) SPI 75MHz 8-CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254517-SST25WF080-75-4I-ZAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254517-SST25WF080-75-4I-ZAE
Integrated Circuits (ICs) - Memory 1254517-SST25WF080-75-4I-ZAE
Win Source Part Number: 1254517-SST25WF080-7 5-4I-ZAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-UFBGA, CSPBGA Supplier Device Package: 8-CSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 75 MHz Write Cycle Time - Word, Page: 25µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25WF080 Product Status: Obsolete

Win Source Part Number: 1254517-SST25WF080-75-4I-ZAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 75 MHz
Write Cycle Time - Word, Page: 25µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF080
Product Status: Obsolete

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-SST25WF080-75-4I-ZAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-SST25WF080-75-4I-ZAE
75MHZ Memory IC and Storage Component 774-SST25WF080-75-4I-ZAE
IC FLASH 8MBIT SPI 75MHZ 8CSP Product overview: SST25WF080-75-4I-ZAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080-75-4I -ZAE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 75MHZ 8CSP Product overview: SST25WF080-75-4I-ZAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF080-75-4I-ZAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 75MHZ 8CSP

IC FLASH 8MBIT SPI 75MHZ 8CSP

Supplier's Site Datasheet
Memory - SST25WF080-75-4I-ZAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 75 MHz 8-CSP

FLASH Memory IC 8Mbit SPI 75 MHz 8-CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST25WF080-75-4I-ZAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25WF080-75-4I-ZAE
Integrated Circuits (ICs) - Memory SST25WF080-75-4I-ZAE
IC FLASH 8MBIT SPI 75MHZ 8CSP

IC FLASH 8MBIT SPI 75MHZ 8CSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25WF080-75-4I-ZAE-ND 1254517-SST25WF080-75-4I-ZAE 774-SST25WF080-75-4I-ZAE SST25WF080-75-4I-ZAE SST25WF080-75-4I-ZAE SST25WF080-75-4I-ZAE
Product Name Memory Integrated Circuits (ICs) - Memory 75MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 8-UFBGA, CSPBGA BGA; CSP; Tape & Reel (TR) BGA; 8-UFBGA, CSPBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details