The SST25WF040BT-40I/CS is a 4 Mbit SPI serial flash memory device from Lingto Electronic Limited, designed for low power consumption and high performance. It operates with a single voltage supply ranging from 1.65V to 1.95V and supports SPI-compatible communication at clock frequencies up to 40 MHz. The device features dual input/output support for fast read operations and has a typical active read current of 4 mA, with standby and power-down mode currents of 7 µA and 2 µA, respectively. This memory device offers a high endurance of 100,000 write/erase cycles and data retention exceeding 20 years. It includes flexible erase capabilities with uniform 4 KByte sectors and 64 KByte overlay blocks, along with a page program mode of 256 bytes per page. Typical erase times are 400 ms for chip erase, 40 ms for sector erase, and 80 ms for block erase, while page programming takes approximately 0.8 ms for 256 bytes. The SST25WF040BT-40I/CS is available in both 8-lead SOIC and 8-contact USON packages, making it suitable for various applications, including those requiring operation in industrial temperature ranges from -40°C to +125°C. The device is RoHS compliant, ensuring it meets environmental standards.
Win Source Part Number: 1254533-SST25WF040BT
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25WF040
IC FLASH 4MBIT SPI 40MHZ 8CSP Product overview: SST25WF040BT-40I/CS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25WF040BT-40I
IC FLASH 4MBIT SPI 40MHZ 8CSP
IC FLASH 4MBIT SPI 40MHZ 8CSP
FLASH Memory IC 4Mbit SPI 40 MHz 8-CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254533-SST25WF040BT-40I/CS | 774-SST25WF040BT-40I/CS | SST25WF040BT-40I/CS | SST25WF040BT-40I/CS | SST25WF040BT-40I/CS |
| Product Name | Integrated Circuits (ICs) - Memory | 40MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 1.00E6 ns | 1.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | -40degC ~ 85degC (TA) | 1.65V ~ 1.95V | |
| Access Time | 11 ns |