Microchip Technology, Inc. Memory - Flash - SST25VF512A-33-4C-SAE SST25VF512A-33-4C-SAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030919-SST25VF512A-3 3-4C-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Family Name: SST25VF512A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): A25L512AO-F; IS25CD512-JNLE; GD25Q512TCGR; GD25Q512TCPY; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030919-SST25VF512A-3 3-4C-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Family Name: SST25VF512A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): A25L512AO-F; IS25CD512-JNLE; GD25Q512TCGR; GD25Q512TCPY; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF512A-33-4C-SAE - 030919-SST25VF512A-33-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF512A-33-4C-SAE
030919-SST25VF512A-33-4C-SAE
Memory - Flash - SST25VF512A-33-4C-SAE 030919-SST25VF512A-33-4C-SAE
Manufacturer: Microchip Technology Win Source Part Number: 030919-SST25VF512A-3 3-4C-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Family Name: SST25VF512A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): A25L512AO-F; IS25CD512-JNLE; GD25Q512TCGR; GD25Q512TCPY; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030919-SST25VF512A-33-4C-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Family Name: SST25VF512A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): A25L512AO-F; IS25CD512-JNLE; GD25Q512TCGR; GD25Q512TCPY;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF512A-33-4C-SAE
33MHZ Memory IC and Storage Component 774-SST25VF512A-33-4C-SAE
IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 33MHZ 8SOIC Product overview: SST25VF512A-33-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512A-33-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF512A-33-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 33MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 33 MHz 8-SOIC

Buy Now Datasheet
Flash Memory, 512 Kbit, 33 Mhz, 8-Soic; Flash Memory Type Microchip - 92R4588 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512 Kbit, 33 Mhz, 8-Soic; Flash Memory Type Microchip
92R4588
Flash Memory, 512 Kbit, 33 Mhz, 8-Soic; Flash Memory Type Microchip 92R4588
FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:512Kbit; Flash Memory Configuration:64K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet
MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC - 536-SST25VF512A-33-4C-SAE - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC
536-SST25VF512A-33-4C-SAE
MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC 536-SST25VF512A-33-4C-SAE
MICROCHIP - SST25VF512A-33-4C-SA E - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC

MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - SST25VF512A-33-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF512A-33-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF512A-33-4C-SAE
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site
IC FLASH 512KBIT SPI 33MHZ 8SOIC

IC FLASH 512KBIT SPI 33MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030919-SST25VF512A-33-4C-SAE 774-SST25VF512A-33-4C-SAE SST25VF512A-33-4C-SAE-ND SST25VF512A-33-4C-SAE 92R4588 SST25VF512A-33-4C-SAE 536-SST25VF512A-33-4C-SAE SST25VF512A-33-4C-SAE SST25VF512A-33-4C-SAE
Product Name Memory - Flash - SST25VF512A-33-4C-SAE 33MHZ Memory IC and Storage Component Memory Memory Flash Memory, 512 Kbit, 33 Mhz, 8-Soic; Flash Memory Type Microchip Memory MICROCHIP - SST25VF512A-33-4C-SAE - FLASH MEMORY, 512 KBIT, 33 MHZ, 8-SOIC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 3V; 3V Surface Mount
Access Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFV013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers