Microchip Technology, Inc. Memory SST25VF512-20-4C-SAE

Description
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF512-20-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-SST25VF512-20-4C-SAE
20MHZ Memory IC and Storage Component 774-SST25VF512-20-4C-SAE
IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: SST25VF512-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512-20-4C -SAE can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: SST25VF512-20-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF512-20-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF512-20-4C-SAE - 030917-SST25VF512-20-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF512-20-4C-SAE
030917-SST25VF512-20-4C-SAE
Memory - Flash - SST25VF512-20-4C-SAE 030917-SST25VF512-20-4C-SAE
Manufacturer: Microchip Technology Win Source Part Number: 030917-SST25VF512-20 -4C-SAE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030917-SST25VF512-20-4C-SAE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST25VF512-20-4C-SAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit SPI 20 MHz 8-SOIC

FLASH Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF512-20-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF512-20-4C-SAE
Integrated Circuits (ICs) - Memory - Memory SST25VF512-20-4C-SAE
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC FLASH 512KBIT SPI 20MHZ 8SOIC

IC FLASH 512KBIT SPI 20MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF512-20-4C-SAE-ND 774-SST25VF512-20-4C-SAE 030917-SST25VF512-20-4C-SAE SST25VF512-20-4C-SAE SST25VF512-20-4C-SAE SST25VF512-20-4C-SAE SST25VF512-20-4C-SAE
Product Name Memory 20MHZ Memory IC and Storage Component Memory - Flash - SST25VF512-20-4C-SAE Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details