The SST25VF512-20-4C-SAE
IC FLASH 512KBIT SPI 20MHZ 8SOIC Product overview: SST25VF512-20-4C-SAE
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
FLASH Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 749561-SST25VF512-20
Manufacturer Homepage: www.sst.com
Reference case: SOP8
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC FLASH 512KBIT SPI 20MHZ 8SOIC
IC FLASH 512KBIT SPI 20MHZ 8SOIC
FLASH Memory IC 512Kbit SPI 20 MHz 8-SOIC
IC FLASH 512KBIT SPI 20MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25VF512-20-4C-SAE-T | 150-SST25VF512-20-4C-SAE-TCT-ND | 749561-SST25VF512-20-4C-SAE-T | SST25VF512-20-4C-SAE-T | SST25VF512-20-4C-SAE-T | SST25VF512-20-4C-SAE-T | SST25VF512-20-4C-SAE-T |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory - SST25VF512-20-4C-SAE-T | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | |
| Access Time | 20 ns | ||||||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |