Microchip Technology, Inc. 8Mb 2.7-3.6V SPI Serial Flash SST25vf080b

Description
The SST25VF080B devices are enhanced with improved operating frequency for lower power consumption. SST25VF080B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture Supports 50 MHz SPI clock (80 MHz no longer available see EOL NOTIFICATION) Superior Reliability Endurance: 100,000 Cycles (typical) Greater than 100 years Data Retention Low Power Consumption: Program & Erase Current: 30mA (max) Active Read Current: 10 mA (typical) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte & 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time over Byte-Program operations End-of-Write Detection Software polling the BUSY bit in Status Register Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#) Suspends a serial sequence to the memory without deselecting the device Write Protection (WP#) Enables/Disables the Lock-Down function of the status register Software Write Protection Write protection through Block-Protection bits in the status register Temperature Range Commercial: 0°C to +70°C Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm)– 8-lead PDIP (300 mils)– 8-bump CSP All devices are RoHS compliant
Datasheet
Description
The SST25VF080B devices are enhanced with improved operating frequency for lower power consumption. SST25VF080B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture Supports 50 MHz SPI clock (80 MHz no longer available see EOL NOTIFICATION) Superior Reliability Endurance: 100,000 Cycles (typical) Greater than 100 years Data Retention Low Power Consumption: Program & Erase Current: 30mA (max) Active Read Current: 10 mA (typical) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte & 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time over Byte-Program operations End-of-Write Detection Software polling the BUSY bit in Status Register Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#) Suspends a serial sequence to the memory without deselecting the device Write Protection (WP#) Enables/Disables the Lock-Down function of the status register Software Write Protection Write protection through Block-Protection bits in the status register Temperature Range Commercial: 0°C to +70°C Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm)– 8-lead PDIP (300 mils)– 8-bump CSP All devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb 2.7-3.6V SPI Serial Flash - SST25vf080b - Microchip Technology, Inc.
Chandler, AZ, United States
8Mb 2.7-3.6V SPI Serial Flash
SST25vf080b
8Mb 2.7-3.6V SPI Serial Flash SST25vf080b
The SST25VF080B devices are enhanced with improved operating frequency for lower power consumption. SST25VF080B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Single Voltage Read and Write Operations– 2.7-3.6V Serial Interface Architecture Supports 50 MHz SPI clock (80 MHz no longer available see EOL NOTIFICATION) Superior Reliability Endurance: 100,000 Cycles (typical) Greater than 100 years Data Retention Low Power Consumption: Program & Erase Current: 30mA (max) Active Read Current: 10 mA (typical) Standby Current: 5 µA (typical) Flexible Erase Capability Uniform 4 KByte sectors Uniform 32 KByte & 64 KByte overlay blocks Fast Erase and Byte-Program: Chip-Erase Time: 35 ms (typical) Sector-/Block-Erase Time: 18 ms (typical) Byte-Program Time: 7 µs (typical) Auto Address Increment (AAI) Programming Decrease total chip programming time over Byte-Program operations End-of-Write Detection Software polling the BUSY bit in Status Register Busy Status readout on SO pin in AAI Mode Hold Pin (HOLD#) Suspends a serial sequence to the memory without deselecting the device Write Protection (WP#) Enables/Disables the Lock-Down function of the status register Software Write Protection Write protection through Block-Protection bits in the status register Temperature Range Commercial: 0°C to +70°C Industrial: -40°C to +85°C Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm)– 8-lead PDIP (300 mils)– 8-bump CSP All devices are RoHS compliant

The SST25VF080B devices are enhanced with improved operating frequency for lower power consumption. SST25VF080B SPI serial flash memories are manufactured with SST's proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

    • Single Voltage Read and Write Operations– 2.7-3.6V
    • Serial Interface Architecture
      • Supports 50 MHz SPI clock (80 MHz no longer available see EOL NOTIFICATION)
    • Superior Reliability
      • Endurance: 100,000 Cycles (typical)
      • Greater than 100 years Data Retention
    • Low Power Consumption:
      • Program & Erase Current: 30mA (max)
      • Active Read Current: 10 mA (typical)
      • Standby Current: 5 µA (typical)
    • Flexible Erase Capability
      • Uniform 4 KByte sectors
      • Uniform 32 KByte & 64 KByte overlay blocks
    • Fast Erase and Byte-Program:
      • Chip-Erase Time: 35 ms (typical)
      • Sector-/Block-Erase Time: 18 ms (typical)
      • Byte-Program Time: 7 µs (typical)
    • Auto Address Increment (AAI) Programming
      • Decrease total chip programming time over Byte-Program operations
    • End-of-Write Detection
      • Software polling the BUSY bit in Status Register
      • Busy Status readout on SO pin in AAI Mode
    • Hold Pin (HOLD#)
      • Suspends a serial sequence to the memory without deselecting the device
    • Write Protection (WP#)
      • Enables/Disables the Lock-Down function of the status register
    • Software Write Protection
      • Write protection through Block-Protection bits in the status register
    • Temperature Range
      • Commercial: 0°C to +70°C
      • Industrial: -40°C to +85°C
    • Packages Available– 8-lead SOIC (200 mils)– 8-contact WSON (6mm x 5mm)– 8-lead PDIP (300 mils)– 8-bump CSP
    • All devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25vf080b
Product Name 8Mb 2.7-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 50 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - CAT28F512HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 512 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details