Microchip Technology, Inc. Memory SST25VF080B-80-4C-SAE

Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF080B-80-4C-SAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 80MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1020854-SST25VF080B-80-4C-SAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1020854-SST25VF080B-80-4C-SAE
Integrated Circuits (ICs) - Memory 1020854-SST25VF080B-80-4C-SAE
Win Source Part Number: 1020854-SST25VF080B- 80-4C-SAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST25VF080B Product Status: Obsolete

Win Source Part Number: 1020854-SST25VF080B-80-4C-SAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST25VF080B
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF080B-80-4C-SAE
80MHZ Memory IC and Storage Component 774-SST25VF080B-80-4C-SAE
IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4C-SA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4 C-SAE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 80MHZ 8SOIC Product overview: SST25VF080B-80-4C-SAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-80-4C-SAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - SST25VF080B-80-4C-SAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST25VF080B-80-4C-SAE
Integrated Circuits (ICs) - Memory SST25VF080B-80-4C-SAE
IC FLASH 8MBIT SPI 80MHZ 8SOIC

IC FLASH 8MBIT SPI 80MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF080B-80-4C-SAE-ND 1020854-SST25VF080B-80-4C-SAE 774-SST25VF080B-80-4C-SAE SST25VF080B-80-4C-SAE SST25VF080B-80-4C-SAE SST25VF080B-80-4C-SAE SST25VF080B-80-4C-SAE
Product Name Memory Integrated Circuits (ICs) - Memory 80MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers