Microchip Technology, Inc. Flash Memory SST25VF080B-50-4I-S2AE-T

Description
Microchip Technology, SST25VF080B-50-4I
Request a Quote Datasheet
Description
Microchip Technology, SST25VF080B-50-4I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 1975857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975857
Flash Memory 1975857
Microchip Technology, SST25VF080B-50-4I

Microchip Technology, SST25VF080B-50-4I

Supplier's Site
Flash Memory - 1975856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975856
Flash Memory 1975856
Microchip Technology, SST25VF080B-50-4I

Microchip Technology, SST25VF080B-50-4I

Supplier's Site
Flash Memory - 1975857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1975857P
Flash Memory 1975857P
Microchip Technology, SST25VF080B-50-4I

Microchip Technology, SST25VF080B-50-4I

Supplier's Site
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF080B-50-4I-S2AE-T
50MHZ Memory IC and Storage Component 774-SST25VF080B-50-4I-S2AE-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2 AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4 I-S2AE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 50MHZ 8SOIC Product overview: SST25VF080B-50-4I-S2AE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF080B-50-4I-S2AE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254537-SST25VF080B-50-4I-S2AE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254537-SST25VF080B-50-4I-S2AE-T
Integrated Circuits (ICs) - Memory 1254537-SST25VF080B-50-4I-S2AE-T
Win Source Part Number: 1254537-SST25VF080B- 50-4I-S2AE-T Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST25VF080B-50-4I-S2 AE-T,SST25VF080B-50- 4I-S2AE-TTR,SST25VF0 80B-50-4I-S2AE-TCT,S ST25VF080B-50-4I-S2A E-TDKR Base Product Number: SST25VF080

Win Source Part Number: 1254537-SST25VF080B-50-4I-S2AE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST25VF080B-50-4I-S2AE-T,SST25VF080B-50-4I-S2AE-TTR,SST25VF080B-50-4I-S2AE-TCT,SST25VF080B-50-4I-S2AE-TDKR
Base Product Number: SST25VF080

Buy Now Datasheet
Memory - SST25VF080B-50-4I-S2AE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4I-S2AE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF080B-50-4I-S2AE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 8Mb (1M x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 8Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 44AC2871 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
44AC2871
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 44AC2871
FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; SupplyRoHS Compliant: Yes

Supplier's Site
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 41AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
41AH8617
Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 41AH8617
FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF080B-50-4I-S2AE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF080B-50-4I-S2AE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF080B-50-4I-S2AE-T
IC FLASH 8MBIT SPI 50MHZ 8SOIC

IC FLASH 8MBIT SPI 50MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975857 1975857P 774-SST25VF080B-50-4I-S2AE-T 1254537-SST25VF080B-50-4I-S2AE-T SST25VF080B-50-4I-S2AE-TTR-ND SST25VF080B-50-4I-S2AE-T SST25VF080B-50-4I-S2AE-T 44AC2871 SST25VF080B-50-4I-S2AE-T SST25VF080B-50-4I-S2AE-T
Product Name Flash Memory Flash Memory 50MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Flash Memory, 8Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Pins 8 8 8 8
Supply Voltage 3.6 v, 2.7 v -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Density 64000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIJ SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details