Microchip Technology, Inc. Memory SST25VF064C-80-4I-S3AE

Description
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF064C-80-4I-S3AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-SOIC

FLASH Memory IC 64Mb (8M x 8) SPI - Dual I/O 80MHz 8-SOIC

Buy Now Datasheet
Memory - Flash - SST25VF064C-80-4I-S3AE - 193235-SST25VF064C-80-4I-S3AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF064C-80-4I-S3AE
193235-SST25VF064C-80-4I-S3AE
Memory - Flash - SST25VF064C-80-4I-S3AE 193235-SST25VF064C-80-4I-S3AE
Manufacturer: Microchip Technology Win Source Part Number: 193235-SST25VF064C-8 0-4I-S3AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Family Name: SST25VF064C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 193235-SST25VF064C-80-4I-S3AE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (8M x 8)
Family Name: SST25VF064C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Alternative Parts (Cross-Reference): S25FL064K0SMFI011; S25FL064K0SMFI010; S25FL064K0SMFI013;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual Memory IC and Storage Component
774-SST25VF064C-80-4I-S3AE
Dual Memory IC and Storage Component 774-SST25VF064C-80-4I-S3AE
IC FLASH 64MBIT SPI/DUAL 8SOIC Product overview: SST25VF064C-80-4I-S3 AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4 I-S3AE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/DUAL 8SOIC Product overview: SST25VF064C-80-4I-S3AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF064C-80-4I-S3AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/DUAL 8SOIC

IC FLASH 64MBIT SPI/DUAL 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-SOIC

FLASH Memory IC 64Mbit SPI - Dual I/O 80 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST25VF064C-80-4I-S3AE
IC FLASH 64MBIT SPI/DUAL 8SOIC

IC FLASH 64MBIT SPI/DUAL 8SOIC

Supplier's Site
IC FLASH 64MBIT SPI/DUAL 8SOIC

IC FLASH 64MBIT SPI/DUAL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF064C-80-4I-S3AE-ND 193235-SST25VF064C-80-4I-S3AE 774-SST25VF064C-80-4I-S3AE SST25VF064C-80-4I-S3AE SST25VF064C-80-4I-S3AE SST25VF064C-80-4I-S3AE SST25VF064C-80-4I-S3AE
Product Name Memory Memory - Flash - SST25VF064C-80-4I-S3AE Dual Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; Tube SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details