Microchip Technology, Inc. Flash Memory SST25VF040B-50-4I-SAF-T

Description
Microchip SST25VF040B-50-4I-SA F-T
Request a Quote Datasheet
Description
Microchip SST25VF040B-50-4I-SA F-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 2648831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648831
Flash Memory 2648831
Microchip SST25VF040B-50-4I-SA F-T

Microchip SST25VF040B-50-4I-SAF-T

Supplier's Site
Flash Memory - 2648831P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648831P
Flash Memory 2648831P
Microchip SST25VF040B-50-4I-SA F-T

Microchip SST25VF040B-50-4I-SAF-T

Supplier's Site
Flash Memory - 2648830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648830
Flash Memory 2648830
Microchip SST25VF040B-50-4I-SA F-T

Microchip SST25VF040B-50-4I-SAF-T

Supplier's Site
Memory - SST25VF040B-50-4I-SAF-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF040B-50-4I-SAF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Memory - SST25VF040B-50-4I-SAF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-SAF-T
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-SAF-T
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SA F-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-SAF-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-SAF-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-SAF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF040B-50-4I-SAF-T - 1102356-SST25VF040B-50-4I-SAF-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4I-SAF-T
1102356-SST25VF040B-50-4I-SAF-T
Memory - Flash - SST25VF040B-50-4I-SAF-T 1102356-SST25VF040B-50-4I-SAF-T
Manufacturer: Microchip Technology Win Source Part Number: 1102356-SST25VF040B- 50-4I-SAF-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): W25X40VSNC; W25X40VSNCZ; W25P40VSNI; W25P40VSNIG; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102356-SST25VF040B-50-4I-SAF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Family Name: SST25VF040B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): W25X40VSNC; W25X40VSNCZ; W25P40VSNI; W25P40VSNIG;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flash Memory, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 57AC3675 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
57AC3675
Flash Memory, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 57AC3675
FLASH MEMORY, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-SAF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-SAF-T
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-SAF-T
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2648831 SST25VF040B-50-4I-SAF-TCT-ND 774-SST25VF040B-50-4I-SAF-T 1102356-SST25VF040B-50-4I-SAF-T 57AC3675 SST25VF040B-50-4I-SAF-T SST25VF040B-50-4I-SAF-T SST25VF040B-50-4I-SAF-T SST25VF040B-50-4I-SAF-T
Product Name Flash Memory Memory 50MHZ Memory IC and Storage Component Memory - Flash - SST25VF040B-50-4I-SAF-T Flash Memory, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Density 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers