Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST25VF040B-50-4I-QAE

Description
Win Source Part Number: 1254508-SST25VF040B- 50-4I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST25VF040
Request a Quote Datasheet
Description
Win Source Part Number: 1254508-SST25VF040B- 50-4I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST25VF040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254508-SST25VF040B-50-4I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254508-SST25VF040B-50-4I-QAE
Integrated Circuits (ICs) - Memory 1254508-SST25VF040B-50-4I-QAE
Win Source Part Number: 1254508-SST25VF040B- 50-4I-QAE Category: Integrated Circuits (ICs)>Memory Series: SST25 Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (6x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 50 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST25VF040

Win Source Part Number: 1254508-SST25VF040B-50-4I-QAE
Category: Integrated Circuits (ICs)>Memory
Series: SST25
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 50 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST25VF040

Buy Now Datasheet
Memory - SST25VF040B-50-4I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-WSON (6x5)

Buy Now Datasheet
50MHZ Memory IC and Storage Component - 774-SST25VF040B-50-4I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4I-QAE
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4I-QAE
IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4I-QA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 I-QAE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8WSON Product overview: SST25VF040B-50-4I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

FLASH Memory IC 4Mbit SPI 50 MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4I-QAE
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4I-QAE
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site
IC FLASH 4MBIT SPI 50MHZ 8WSON

IC FLASH 4MBIT SPI 50MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254508-SST25VF040B-50-4I-QAE SST25VF040B-50-4I-QAE-ND 774-SST25VF040B-50-4I-QAE SST25VF040B-50-4I-QAE SST25VF040B-50-4I-QAE SST25VF040B-50-4I-QAE
Product Name Integrated Circuits (ICs) - Memory Memory 50MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABMFA000 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-DSO-16
View Details
5 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details