Microchip Technology, Inc. Memory - Flash - SST25VF040B-50-4C-S2AF SST25VF040B-50-4C-S2AF

Description
Manufacturer: Microchip Technology Win Source Part Number: 030911-SST25VF040B-5 0-4C-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LVFI010; S25FL040A0LVAI011; S25FL004A0LMFI00; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030911-SST25VF040B-5 0-4C-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LVFI010; S25FL040A0LVAI011; S25FL004A0LMFI00; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF040B-50-4C-S2AF - 030911-SST25VF040B-50-4C-S2AF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF040B-50-4C-S2AF
030911-SST25VF040B-50-4C-S2AF
Memory - Flash - SST25VF040B-50-4C-S2AF 030911-SST25VF040B-50-4C-S2AF
Manufacturer: Microchip Technology Win Source Part Number: 030911-SST25VF040B-5 0-4C-S2AF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Family Name: SST25VF040B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Alternative Parts (Cross-Reference): S25FL040A0LVFI010; S25FL040A0LVAI011; S25FL004A0LMFI00; Introduction Date: February 02, 2005 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030911-SST25VF040B-50-4C-S2AF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Family Name: SST25VF040B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): S25FL040A0LVFI010; S25FL040A0LVAI011; S25FL004A0LMFI00;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST25VF040B-50-4C-S2AF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SST25VF040B-50-4C-S2AF
50MHZ Memory IC and Storage Component 774-SST25VF040B-50-4C-S2AF
IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4C-S2 AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4 C-S2AF can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4C-S2AF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF040B-50-4C-S2AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory - 8243066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8243066P
Flash Memory 8243066P
4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

Supplier's Site
Flash Memory - 8243066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8243066
Flash Memory 8243066
4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

Supplier's Site
Flash Memory - 1459067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1459067
Flash Memory 1459067
4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

4Mbit 512Kx8 SPI Serial Flash 3.3V SOIC8

Supplier's Site
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip - 31AC1415 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip
31AC1415
Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip 31AC1415
SERIAL FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

SERIAL FLASH, 4MBIT, 50MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:50MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF040B-50-4C-S2AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF040B-50-4C-S2AF
Integrated Circuits (ICs) - Memory - Memory SST25VF040B-50-4C-S2AF
IC FLASH 4MBIT SPI 50MHZ 8SOIC

IC FLASH 4MBIT SPI 50MHZ 8SOIC

Supplier's Site
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030911-SST25VF040B-50-4C-S2AF SST25VF040B-50-4C-S2AF-ND 774-SST25VF040B-50-4C-S2AF 8243066P 8243066 31AC1415 SST25VF040B-50-4C-S2AF SST25VF040B-50-4C-S2AF SST25VF040B-50-4C-S2AF
Product Name Memory - Flash - SST25VF040B-50-4C-S2AF Memory 50MHZ Memory IC and Storage Component Flash Memory Flash Memory Serial Flash, 4Mbit, 50Mhz, Soic-8; Flash Memory Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash Flash Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 3.6 v, 2.7 v Surface Mount 3.6V; 2.7V ~ 3.6V
Density 4000 kbits 4000 kbits 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details