Microchip Technology, Inc. Memory SST25VF032B-80-4I-QAE-T

Description
FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST25VF032B-80-4I-QAE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON

FLASH Memory IC 32Mb (4M x 8) SPI 80MHz 8-WSON

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF032B-80-4I-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF032B-80-4I-QAE-T
80MHZ Memory IC and Storage Component 774-SST25VF032B-80-4I-QAE-T
IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4 I-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 80MHZ 8WSON Product overview: SST25VF032B-80-4I-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF032B-80-4I-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST25VF032B-80-4I-QAE-T - 212140-SST25VF032B-80-4I-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF032B-80-4I-QAE-T
212140-SST25VF032B-80-4I-QAE-T
Memory - Flash - SST25VF032B-80-4I-QAE-T 212140-SST25VF032B-80-4I-QAE-T
Manufacturer: Microchip Technology Win Source Part Number: 212140-SST25VF032B-8 0-4I-QAE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212140-SST25VF032B-80-4I-QAE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF032B-80-4I-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF032B-80-4I-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF032B-80-4I-QAE-T
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 80MHZ 8WSON

IC FLASH 32MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet
FLASH Memory IC 32Mbit SPI 80 MHz 8-WSON

FLASH Memory IC 32Mbit SPI 80 MHz 8-WSON

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST25VF032B-80-4I-QAE-T-ND 774-SST25VF032B-80-4I-QAE-T 212140-SST25VF032B-80-4I-QAE-T SST25VF032B-80-4I-QAE-T SST25VF032B-80-4I-QAE-T SST25VF032B-80-4I-QAE-T SST25VF032B-80-4I-QAE-T
Product Name Memory 80MHZ Memory IC and Storage Component Memory - Flash - SST25VF032B-80-4I-QAE-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-WDFN Exposed Pad Tape & Reel (TR) 8-WSON 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details