The SST25VF020B-80-4I-SA
IC FLASH 2MBIT SPI 80MHZ 8SOIC Product overview: SST25VF020B-80-4I-SA
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 038429-SST25VF020B-8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC FLASH 2MBIT SPI 80MHZ 8SOIC
FLASH MEMORY, 2 MBIT, 80 MHZ, 8-SOIC; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes
MEMORY, FLASH, 2MBIT, SPI, 8SOIC; Flash Memory Type:Serial NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit; IC Interface Type:4 Wire, Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; RoHS Compliant: Yes
IC FLASH 2MBIT SPI 80MHZ 8SOIC
IC FLASH 2MBIT SPI 80MHZ 8SOIC
FLASH Memory IC 2Mbit SPI 80 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25VF020B-80-4I-SAE | SST25VF020B-80-4I-SAE-ND | 038429-SST25VF020B-80-4I-SAE | SST25VF020B-80-4I-SAE | 92R4555 | SST25VF020B-80-4I-SAE | SST25VF020B-80-4I-SAE | SST25VF020B-80-4I-SAE |
| Product Name | 80MHZ Memory IC and Storage Component | Memory | Memory - Flash - SST25VF020B-80-4I-SAE | Memory | Flash Memory, 2 Mbit, 80 Mhz, 8-Soic; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH |
| Access Time | 6 ns | |||||||
| Endurance | 10000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |