Microchip Technology, Inc. Memory - Flash - SST25VF020B-80-4I-QAE-T SST25VF020B-80-4I-QAE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 935110-SST25VF020B-8 0-4I-QAE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON (6x5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SST25VF020 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF020B-80-4I-QA E-T-ND, SST25VF020B-80-4I-QA E-TTR, SST25VF020B-80-4I-QA E-TCT, SST25VF020B-80-4I-QA E-TDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935110-SST25VF020B-8 0-4I-QAE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON (6x5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SST25VF020 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF020B-80-4I-QA E-T-ND, SST25VF020B-80-4I-QA E-TTR, SST25VF020B-80-4I-QA E-TCT, SST25VF020B-80-4I-QA E-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF020B-80-4I-QAE-T - 935110-SST25VF020B-80-4I-QAE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF020B-80-4I-QAE-T
935110-SST25VF020B-80-4I-QAE-T
Memory - Flash - SST25VF020B-80-4I-QAE-T 935110-SST25VF020B-80-4I-QAE-T
Manufacturer: Microchip Technology Win Source Part Number: 935110-SST25VF020B-8 0-4I-QAE-T Series: SST25 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON (6x5) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SST25VF020 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST25VF020B-80-4I-QA E-T-ND, SST25VF020B-80-4I-QA E-TTR, SST25VF020B-80-4I-QA E-TCT, SST25VF020B-80-4I-QA E-TDKR

Manufacturer: Microchip Technology
Win Source Part Number: 935110-SST25VF020B-80-4I-QAE-T
Series: SST25
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON (6x5)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST25VF020
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST25VF020B-80-4I-QAE-T-ND, SST25VF020B-80-4I-QAE-TTR, SST25VF020B-80-4I-QAE-TCT, SST25VF020B-80-4I-QAE-TDKR

Buy Now Datasheet
Memory - SST25VF020B-80-4I-QAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - SST25VF020B-80-4I-QAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - SST25VF020B-80-4I-QAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

FLASH Memory IC 2Mb (256K x 8) SPI 80MHz 8-WSON (6x5)

Buy Now Datasheet
80MHZ Memory IC and Storage Component - 774-SST25VF020B-80-4I-QAE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHZ Memory IC and Storage Component
774-SST25VF020B-80-4I-QAE-T
80MHZ Memory IC and Storage Component 774-SST25VF020B-80-4I-QAE-T
IC FLASH 2MBIT SPI 80MHZ 8WSON Product overview: SST25VF020B-80-4I-QA E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4 I-QAE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 80MHZ 8WSON Product overview: SST25VF020B-80-4I-QAE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 80MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF020B-80-4I-QAE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF020B-80-4I-QAE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF020B-80-4I-QAE-T
Integrated Circuits (ICs) - Memory - Memory SST25VF020B-80-4I-QAE-T
IC FLASH 2MBIT SPI 80MHZ 8WSON

IC FLASH 2MBIT SPI 80MHZ 8WSON

Supplier's Site
FLASH Memory IC 2Mbit SPI 80 MHz 8-WSON (6x5)

FLASH Memory IC 2Mbit SPI 80 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 2MBIT SPI 80MHZ 8WSON

IC FLASH 2MBIT SPI 80MHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 935110-SST25VF020B-80-4I-QAE-T SST25VF020B-80-4I-QAE-TTR-ND 774-SST25VF020B-80-4I-QAE-T SST25VF020B-80-4I-QAE-T SST25VF020B-80-4I-QAE-T SST25VF020B-80-4I-QAE-T
Product Name Memory - Flash - SST25VF020B-80-4I-QAE-T Memory 80MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x5) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL132K0XMFV011 - 932657-S25FL132K0XMFV011 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details