Microchip Technology, Inc. Memory - Flash - SST25VF010A-33-4I-ZAE SST25VF010A-33-4I-ZAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 038416-SST25VF010A-3 3-4I-ZAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CSP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038416-SST25VF010A-3 3-4I-ZAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CSP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST25VF010A-33-4I-ZAE - 038416-SST25VF010A-33-4I-ZAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST25VF010A-33-4I-ZAE
038416-SST25VF010A-33-4I-ZAE
Memory - Flash - SST25VF010A-33-4I-ZAE 038416-SST25VF010A-33-4I-ZAE
Manufacturer: Microchip Technology Win Source Part Number: 038416-SST25VF010A-3 3-4I-ZAE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CSP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038416-SST25VF010A-33-4I-ZAE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-CSP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST25VF010A-33-4I-ZAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST25VF010A-33-4I-ZAE
33MHZ Memory IC and Storage Component 774-SST25VF010A-33-4I-ZAE
IC FLASH 1MBIT SPI 33MHZ 8CSP Product overview: SST25VF010A-33-4I-ZA E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4 I-ZAE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT SPI 33MHZ 8CSP Product overview: SST25VF010A-33-4I-ZAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST25VF010A-33-4I-ZAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST25VF010A-33-4I-ZAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-CSP

FLASH Memory IC 1Mb (128K x 8) SPI 33MHz 8-CSP

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8CSP

IC FLASH 1MBIT SPI 33MHZ 8CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST25VF010A-33-4I-ZAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST25VF010A-33-4I-ZAE
Integrated Circuits (ICs) - Memory - Memory SST25VF010A-33-4I-ZAE
IC FLASH 1MBIT SPI 33MHZ 8CSP

IC FLASH 1MBIT SPI 33MHZ 8CSP

Supplier's Site
FLASH Memory IC 1Mbit SPI 33 MHz 8-CSP

FLASH Memory IC 1Mbit SPI 33 MHz 8-CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 038416-SST25VF010A-33-4I-ZAE 774-SST25VF010A-33-4I-ZAE SST25VF010A-33-4I-ZAE-ND SST25VF010A-33-4I-ZAE SST25VF010A-33-4I-ZAE SST25VF010A-33-4I-ZAE
Product Name Memory - Flash - SST25VF010A-33-4I-ZAE 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-CSP BGA; CSP; Tape & Reel (TR) 8-UFBGA, CSPBGA BGA; 8-UFBGA, CSPBGA
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details